VISHAY PRECISION GROUP
VHP100>50K-150KB -- VHP100 150K00 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vhp100 150K00 0.1% Vishay Foil Resistors
VHP100>50K-150KB
Description
VHP100 150K00 0.1%
Description
VHP100 150K00 0.1%
Suppliers
Vhp100 150K00 0.1% Vishay Foil Resistors
76M3750
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M3750 |
|
Product Name
|
Vhp100 150K00 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
30900 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Standards and Certifications
RoHS; No
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details