VISHAY PRECISION GROUP
VHA51811>9R-20KB -- VHA518-11 20K0000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vha518-11 20K0000 0.1% Vishay Foil Resistors
VHA51811>9R-20KB
Description
VHA518-11 20K0000 0.1%
Description
VHA518-11 20K0000 0.1%
Suppliers
Vha518-11 20K0000 0.1% Vishay Foil Resistors
76M3661
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M3661 |
|
Product Name
|
Vha518-11 20K0000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details