VISHAY PRECISION GROUP
VHA516-6>30K-50KB -- VHA516-6 50K000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vha516-6 50K000 0.1% Vishay Foil Resistors
VHA516-6>30K-50KB
Description
VHA516-6 50K000 0.1%
Description
VHA516-6 50K000 0.1%
Suppliers
Vha516-6 50K000 0.1% Vishay Foil Resistors
76M2451
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M2451 |
|
Product Name
|
Vha516-6 50K000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
499000 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details