Vishay Precision Group Vha516-4Z 200K00 0.01% Vishay Foil Resistors VHA516-4Z >100K-200KT

Description
VHA516-4Z 200K00 0.01%
Description
VHA516-4Z 200K00 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vha516-4Z 200K00 0.01% Vishay Foil Resistors - 76M2123 - Newark, An Avnet Company
Chicago, IL, United States
Vha516-4Z 200K00 0.01% Vishay Foil Resistors
76M2123
Vha516-4Z 200K00 0.01% Vishay Foil Resistors 76M2123
VHA516-4Z 200K00 0.01%

VHA516-4Z 200K00 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76M2123
Product Name Vha516-4Z 200K00 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details