VISHAY PRECISION GROUP
VHA512Z >20K-30KV -- VHA512Z 30K000 0.005% VISHAY FOIL RESISTORS
Vishay Precision Group
Vha512Z 30K000 0.005% Vishay Foil Resistors
VHA512Z >20K-30KV
Description
VHA512Z 30K000 0.005%
Description
VHA512Z 30K000 0.005%
Suppliers
Vha512Z 30K000 0.005% Vishay Foil Resistors
76M1956
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M1956 |
|
Product Name
|
Vha512Z 30K000 0.005% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
95.3 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details