VISHAY PRECISION GROUP
VFP4 0R05-1R0J -- VFP-4 1R0000 5.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vfp-4 1R0000 5.0% Vishay Foil Resistors
VFP4 0R05-1R0J
Description
VFP-4 1R0000 5.0%
Description
VFP-4 1R0000 5.0%
Suppliers
Vfp-4 1R0000 5.0% Vishay Foil Resistors
76M1561
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M1561 |
|
Product Name
|
Vfp-4 1R0000 5.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1150 ohms
View Details
2 suppliers
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Technology / Construction
Metal Foil
Resistance Range
0.2200 ohms
Tolerance
1 +/- %
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers