Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 895845-SMBJ8V0CA
Series: SMBJ
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Package: Bulk
Package: DO-214AA, SMB
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AA (SMB)
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895845-SMBJ8V0CA |
| Product Name | TVS - TVS - Diodes - SMBJ8V0CA |
| Package | SMB; DO-214AA (SMB) |