Vishay Precision Group Photo Transistor, Npn, 940Nm, Plcc-2; Wavelength Typ Vishay VEMT3700F-GS08

Description
PHOTO TRANSISTOR, NPN, 940NM, PLCC-2; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Transistor Case Style:PLCC; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; SVHC:No RoHS Compliant: Yes
Datasheet
Description
PHOTO TRANSISTOR, NPN, 940NM, PLCC-2; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Transistor Case Style:PLCC; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor, Npn, 940Nm, Plcc-2; Wavelength Typ Vishay - 72Y6509 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, Npn, 940Nm, Plcc-2; Wavelength Typ Vishay
72Y6509
Photo Transistor, Npn, 940Nm, Plcc-2; Wavelength Typ Vishay 72Y6509
PHOTO TRANSISTOR, NPN, 940NM, PLCC-2; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Transistor Case Style:PLCC; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; SVHC:No RoHS Compliant: Yes

PHOTO TRANSISTOR, NPN, 940NM, PLCC-2; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Transistor Case Style:PLCC; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 72Y6509
Product Name Photo Transistor, Npn, 940Nm, Plcc-2; Wavelength Typ Vishay
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details