Vishay Precision Group Transistor, Photo, Npn, 850Nm, Plcc-2; Wavelength Typ Vishay VEMT3700-GS08

Description
TRANSISTOR, PHOTO, NPN, 850NM, PLCC-2; Wavelength Typ:850nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Angle of Half Sensitivity ±:60° RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, PHOTO, NPN, 850NM, PLCC-2; Wavelength Typ:850nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Angle of Half Sensitivity ±:60° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 850Nm, Plcc-2; Wavelength Typ Vishay - 54M1428 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 850Nm, Plcc-2; Wavelength Typ Vishay
54M1428
Transistor, Photo, Npn, 850Nm, Plcc-2; Wavelength Typ Vishay 54M1428
TRANSISTOR, PHOTO, NPN, 850NM, PLCC-2; Wavelength Typ:850nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Angle of Half Sensitivity ±:60° RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 850NM, PLCC-2; Wavelength Typ:850nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Angle of Half Sensitivity ±:60° RoHS Compliant: Yes

Supplier's Site
Photo Transistor, Npn, 850Nm, Plcc-2; Wavelength Typ Vishay - 72Y6508 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, Npn, 850Nm, Plcc-2; Wavelength Typ Vishay
72Y6508
Photo Transistor, Npn, 850Nm, Plcc-2; Wavelength Typ Vishay 72Y6508
PHOTO TRANSISTOR, NPN, 850NM, PLCC-2; Wavelength Typ:850nm; Viewing Angle:120°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:PLCC; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; RoHS Compliant: Yes

PHOTO TRANSISTOR, NPN, 850NM, PLCC-2; Wavelength Typ:850nm; Viewing Angle:120°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:PLCC; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 54M1428 72Y6508
Product Name Transistor, Photo, Npn, 850Nm, Plcc-2; Wavelength Typ Vishay Photo Transistor, Npn, 850Nm, Plcc-2; Wavelength Typ Vishay
Peak Wavelength 850 nm (8500 Å) 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1131-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
View Details