Vishay Precision Group Photo Transistor, 850Nm, Smd; Wavelength Typ Vishay VEMT2523SLX01

Description
PHOTO TRANSISTOR, 850NM, SMD; Wavelength Typ:850nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
PHOTO TRANSISTOR, 850NM, SMD; Wavelength Typ:850nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor, 850Nm, Smd; Wavelength Typ Vishay - 72Y6506 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, 850Nm, Smd; Wavelength Typ Vishay
72Y6506
Photo Transistor, 850Nm, Smd; Wavelength Typ Vishay 72Y6506
PHOTO TRANSISTOR, 850NM, SMD; Wavelength Typ:850nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

PHOTO TRANSISTOR, 850NM, SMD; Wavelength Typ:850nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Phototransistor, Npn, 850Nm, Smd, Full Reel; Wavelength Typ Vishay - 62W1118 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Npn, 850Nm, Smd, Full Reel; Wavelength Typ Vishay
62W1118
Phototransistor, Npn, 850Nm, Smd, Full Reel; Wavelength Typ Vishay 62W1118
PHOTOTRANSISTOR, NPN, 850NM, SMD, FULL REEL; Wavelength Typ:850nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes

PHOTOTRANSISTOR, NPN, 850NM, SMD, FULL REEL; Wavelength Typ:850nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 72Y6506
Product Name Photo Transistor, 850Nm, Smd; Wavelength Typ Vishay
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-XX55-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers