Vishay Precision Group Phototransistor, Npn, 850Nm, Smd, Full Reel; Wavelength Typ Vishay VEMT2503X01

Description
PHOTOTRANSISTOR, NPN, 850NM, SMD, FULL REEL; Wavelength Typ:850nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes
Datasheet
Description
PHOTOTRANSISTOR, NPN, 850NM, SMD, FULL REEL; Wavelength Typ:850nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistor, Npn, 850Nm, Smd, Full Reel; Wavelength Typ Vishay - 62W1117 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Npn, 850Nm, Smd, Full Reel; Wavelength Typ Vishay
62W1117
Phototransistor, Npn, 850Nm, Smd, Full Reel; Wavelength Typ Vishay 62W1117
PHOTOTRANSISTOR, NPN, 850NM, SMD, FULL REEL; Wavelength Typ:850nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes

PHOTOTRANSISTOR, NPN, 850NM, SMD, FULL REEL; Wavelength Typ:850nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes

Supplier's Site Datasheet
Photo Transistor, Npn, Smd; Wavelength Typ Vishay - 72Y6504 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, Npn, Smd; Wavelength Typ Vishay
72Y6504
Photo Transistor, Npn, Smd; Wavelength Typ Vishay 72Y6504
PHOTO TRANSISTOR, NPN, SMD; Wavelength Typ:850nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Transistor Case Style:SMD; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; SVHC:No SVHC RoHS Compliant: Yes

PHOTO TRANSISTOR, NPN, SMD; Wavelength Typ:850nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Transistor Case Style:SMD; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62W1117
Product Name Phototransistor, Npn, 850Nm, Smd, Full Reel; Wavelength Typ Vishay
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details