Vishay Precision Group Phototransistor, Npn, 860Nm, Smd, Full Reel; Wavelength Typ Vishay VEMT2023X01

Description
PHOTOTRANSISTOR, NPN, 860NM, SMD, FULL REEL; Wavelength Typ:860nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes
Datasheet
Description
PHOTOTRANSISTOR, NPN, 860NM, SMD, FULL REEL; Wavelength Typ:860nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistor, Npn, 860Nm, Smd, Full Reel; Wavelength Typ Vishay - 62W1116 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Npn, 860Nm, Smd, Full Reel; Wavelength Typ Vishay
62W1116
Phototransistor, Npn, 860Nm, Smd, Full Reel; Wavelength Typ Vishay 62W1116
PHOTOTRANSISTOR, NPN, 860NM, SMD, FULL REEL; Wavelength Typ:860nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes

PHOTOTRANSISTOR, NPN, 860NM, SMD, FULL REEL; Wavelength Typ:860nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes

Supplier's Site Datasheet
Photo Transistor, Npn, Smd; Wavelength Typ Vishay - 72Y6502 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, Npn, Smd; Wavelength Typ Vishay
72Y6502
Photo Transistor, Npn, Smd; Wavelength Typ Vishay 72Y6502
PHOTO TRANSISTOR, NPN, SMD; Wavelength Typ:860nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Transistor Case Style:SMD; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; SVHC:No SVHC RoHS Compliant: Yes

PHOTO TRANSISTOR, NPN, SMD; Wavelength Typ:860nm; Viewing Angle:70°; Power Consumption:-; No. of Pins:2Pins; Transistor Case Style:SMD; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62W1116
Product Name Phototransistor, Npn, 860Nm, Smd, Full Reel; Wavelength Typ Vishay
Peak Wavelength 860 nm (8600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - C503B-ACN-CYBZA252-030-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details