Vishay Precision Group Photo Trans Smd Gullwing Filt.; Wavelength Typ Vishay VEMT2020X01

Description
PHOTO TRANS SMD GULLWING FILT.; Wavelength Typ:860nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes
Datasheet
Description
PHOTO TRANS SMD GULLWING FILT.; Wavelength Typ:860nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Trans Smd Gullwing Filt.; Wavelength Typ Vishay - 99R2120 - Newark, An Avnet Company
Chicago, IL, United States
Photo Trans Smd Gullwing Filt.; Wavelength Typ Vishay
99R2120
Photo Trans Smd Gullwing Filt.; Wavelength Typ Vishay 99R2120
PHOTO TRANS SMD GULLWING FILT.; Wavelength Typ:860nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes

PHOTO TRANS SMD GULLWING FILT.; Wavelength Typ:860nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks; Transistor Polarity:NPN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99R2120
Product Name Photo Trans Smd Gullwing Filt.; Wavelength Typ Vishay
Peak Wavelength 860 nm (8600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
High Power LEDs - MTG7-001I-XQB00-WW-BXE7 - Marktech Optoelectronics
Specs
LED Package: Star Board with 1 LED
LED Type White
Viewing Angle 140 degrees
View Details