Vishay Precision Group Light Sensor, Digital / I2C; Sensor Output Vishay VEML6075

Description
LIGHT SENSOR, DIGITAL / I2C; Sensor Output:I2C Digital; Sensing Range Max:-; Supply Voltage DC Min:1.7V; Supply Voltage DC Max:3.6V; Output Current:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIGHT SENSOR, DIGITAL / I2C; Sensor Output:I2C Digital; Sensing Range Max:-; Supply Voltage DC Min:1.7V; Supply Voltage DC Max:3.6V; Output Current:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Sensor, Digital / I2C; Sensor Output Vishay - 96Y6766 - Newark, An Avnet Company
Chicago, IL, United States
Light Sensor, Digital / I2C; Sensor Output Vishay
96Y6766
Light Sensor, Digital / I2C; Sensor Output Vishay 96Y6766
LIGHT SENSOR, DIGITAL / I2C; Sensor Output:I2C Digital; Sensing Range Max:-; Supply Voltage DC Min:1.7V; Supply Voltage DC Max:3.6V; Output Current:-; Product Range:- RoHS Compliant: Yes

LIGHT SENSOR, DIGITAL / I2C; Sensor Output:I2C Digital; Sensing Range Max:-; Supply Voltage DC Min:1.7V; Supply Voltage DC Max:3.6V; Output Current:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 96Y6766
Product Name Light Sensor, Digital / I2C; Sensor Output Vishay
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Stainless Steel, DC - S4081 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX1088 Photomicrosensor (Transmissive) - EE-SX1088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers