Vishay Precision Group Sensor, Uv Light, 5.5V, 16Bit, Digital; Sensor Output Vishay VEML6070

Description
SENSOR, UV LIGHT, 5.5V, 16BIT, DIGITAL; Sensor Output:Digital; Sensing Range Max:-; Supply Voltage DC Min:2.7V; Supply Voltage DC Max:5.5V; Output Current:-; Product Range:-; Supply Voltage Max:5.5V; Supply Voltage Min:2.7V RoHS Compliant: Yes
Datasheet
Description
SENSOR, UV LIGHT, 5.5V, 16BIT, DIGITAL; Sensor Output:Digital; Sensing Range Max:-; Supply Voltage DC Min:2.7V; Supply Voltage DC Max:5.5V; Output Current:-; Product Range:-; Supply Voltage Max:5.5V; Supply Voltage Min:2.7V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Uv Light, 5.5V, 16Bit, Digital; Sensor Output Vishay - 72Y6499 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Uv Light, 5.5V, 16Bit, Digital; Sensor Output Vishay
72Y6499
Sensor, Uv Light, 5.5V, 16Bit, Digital; Sensor Output Vishay 72Y6499
SENSOR, UV LIGHT, 5.5V, 16BIT, DIGITAL; Sensor Output:Digital; Sensing Range Max:-; Supply Voltage DC Min:2.7V; Supply Voltage DC Max:5.5V; Output Current:-; Product Range:-; Supply Voltage Max:5.5V; Supply Voltage Min:2.7V RoHS Compliant: Yes

SENSOR, UV LIGHT, 5.5V, 16BIT, DIGITAL; Sensor Output:Digital; Sensing Range Max:-; Supply Voltage DC Min:2.7V; Supply Voltage DC Max:5.5V; Output Current:-; Product Range:-; Supply Voltage Max:5.5V; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Uv Light Sensor, 355Nm, I2C; Sensor Output Vishay - 41Y9255 - Newark, An Avnet Company
Chicago, IL, United States
Uv Light Sensor, 355Nm, I2C; Sensor Output Vishay
41Y9255
Uv Light Sensor, 355Nm, I2C; Sensor Output Vishay 41Y9255
UV LIGHT SENSOR, 355NM, I2C; Sensor Output:Digital; Sensing Range Max:-; Supply Voltage DC Min:2.7V; Supply Voltage DC Max:5.5V; Output Current:-; Product Range:- RoHS Compliant: Yes

UV LIGHT SENSOR, 355NM, I2C; Sensor Output:Digital; Sensing Range Max:-; Supply Voltage DC Min:2.7V; Supply Voltage DC Max:5.5V; Output Current:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Uv Light Sensor, 355Nm, I2C; Sensor Output Vishay - 41Y9254 - Newark, An Avnet Company
Chicago, IL, United States
Uv Light Sensor, 355Nm, I2C; Sensor Output Vishay
41Y9254
Uv Light Sensor, 355Nm, I2C; Sensor Output Vishay 41Y9254
UV LIGHT SENSOR, 355NM, I2C; Sensor Output:Digital; Sensing Range Max:-; Supply Voltage DC Min:2.7V; Supply Voltage DC Max:5.5V; Output Current:-; Product Range:- RoHS Compliant: Yes

UV LIGHT SENSOR, 355NM, I2C; Sensor Output:Digital; Sensing Range Max:-; Supply Voltage DC Min:2.7V; Supply Voltage DC Max:5.5V; Output Current:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 72Y6499
Product Name Sensor, Uv Light, 5.5V, 16Bit, Digital; Sensor Output Vishay
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-A1102ELHLT-TDKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
View Details
Proximity sensor - SIEN-M8B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers