Vishay Precision Group Sensing Range Max Vishay VEML6040A3OG.

Description
Sensing Range Max:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Colour Processing Mode:-; Colour Resolution:16bit; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: No
Datasheet
Description
Sensing Range Max:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Colour Processing Mode:-; Colour Resolution:16bit; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensing Range Max Vishay - 30AC2354 - Newark, An Avnet Company
Chicago, IL, United States
Sensing Range Max Vishay
30AC2354
Sensing Range Max Vishay 30AC2354
Sensing Range Max:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Colour Processing Mode:-; Colour Resolution:16bit; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: No

Sensing Range Max:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Colour Processing Mode:-; Colour Resolution:16bit; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 30AC2354
Product Name Sensing Range Max Vishay
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106EUA-T - 858804-A1106EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
SFS Module 50 sccm - SFS01-M-01-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details