Vishay Precision Group Colour & Light Sensor ICs VEML6030

Description
16-Bit Ambient Light Sensor I2C 2x2mm
Request a Quote Datasheet
Description
16-Bit Ambient Light Sensor I2C 2x2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Colour & Light Sensor ICs - 1226787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1226787
Colour & Light Sensor ICs 1226787
16-Bit Ambient Light Sensor I2C 2x2mm

16-Bit Ambient Light Sensor I2C 2x2mm

Supplier's Site
Colour & Light Sensor ICs - 1226787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1226787P
Colour & Light Sensor ICs 1226787P
16-Bit Ambient Light Sensor I2C 2x2mm

16-Bit Ambient Light Sensor I2C 2x2mm

Supplier's Site
Colour & Light Sensor ICs - 1652297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1652297
Colour & Light Sensor ICs 1652297
16-Bit Ambient Light Sensor I2C 2x2mm

16-Bit Ambient Light Sensor I2C 2x2mm

Supplier's Site
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VEML6030 - 845756-VEML6030 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VEML6030
845756-VEML6030
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VEML6030 845756-VEML6030
Manufacturer: Vishay Win Source Part Number: 845756-VEML6030 Series: Filtron™ Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor Ambient 550nm I²C 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: VEML6030 Categories: Sensors Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: VEML6030CT, VEML6030TR, VEML6030DKR

Manufacturer: Vishay
Win Source Part Number: 845756-VEML6030
Series: Filtron™
Operating Temperature Range: -25°C ~ 85°C
Features: Optical Sensor Ambient 550nm I²C 6-SMD, No Lead
Package: 6-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: VEML6030
Categories: Sensors
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: VEML6030CT, VEML6030TR, VEML6030DKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
VEML6030
Ambient Light Sensors VEML6030
Ambient Light Sensors Opr 2.5-3.6V 0.005x Filtron O-Trim 16Bit

Ambient Light Sensors Opr 2.5-3.6V 0.005x Filtron O-Trim 16Bit

Buy Now Datasheet
Sensors >> Ambient Light Sensors - VEML6030 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Ambient Light Sensors
VEML6030
Sensors >> Ambient Light Sensors VEML6030
SMD-6P,2x2mm Ambient Light Sensors ROHS

SMD-6P,2x2mm Ambient Light Sensors ROHS

Supplier's Site Datasheet
Ambient Light Sensor, I2C, 3.6V, Smd; Sensor Output Vishay - 97Y9706 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, I2C, 3.6V, Smd; Sensor Output Vishay
97Y9706
Ambient Light Sensor, I2C, 3.6V, Smd; Sensor Output Vishay 97Y9706
AMBIENT LIGHT SENSOR, I2C, 3.6V, SMD; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, I2C, 3.6V, SMD; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1226787 845756-VEML6030 VEML6030 VEML6030 97Y9706
Product Name Colour & Light Sensor ICs Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VEML6030 Ambient Light Sensors Sensors >> Ambient Light Sensors Ambient Light Sensor, I2C, 3.6V, Smd; Sensor Output Vishay
Sensor Type Light Sensor Light Sensor Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Biosensor LV5 , packaged sensor - B.LV5.GL.C010.ST.L050.ECC.R - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details