Vishay Intertechnology, Inc. EMI/RFI Filters (LC, RC Networks) - VEMI255A-HS3-GS08 VEMI255A-HS3-GS08

Description
Manufacturer: Vishay Win Source Part Number: 1116987-VEMI255A-HS3 -GS08 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.031" (0.79mm) Current: 4A Number of Channels: 2 Filter Order: 2nd Center / Cutoff Frequency: 100MHz (Cutoff) Resistance - Channel (Ohms): 50 Values: R = 50 Ohms, C = 37pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1116987-VEMI255A-HS3 -GS08 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.031" (0.79mm) Current: 4A Number of Channels: 2 Filter Order: 2nd Center / Cutoff Frequency: 100MHz (Cutoff) Resistance - Channel (Ohms): 50 Values: R = 50 Ohms, C = 37pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - VEMI255A-HS3-GS08
VEMI255A-HS3-GS08
EMI/RFI Filters (LC, RC Networks) - VEMI255A-HS3-GS08 VEMI255A-HS3-GS08
Manufacturer: Vishay Win Source Part Number: 1116987-VEMI255A-HS3 -GS08 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.031" (0.79mm) Current: 4A Number of Channels: 2 Filter Order: 2nd Center / Cutoff Frequency: 100MHz (Cutoff) Resistance - Channel (Ohms): 50 Values: R = 50 Ohms, C = 37pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1116987-VEMI255A-HS3-GS08
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.031" (0.79mm)
Current: 4A
Number of Channels: 2
Filter Order: 2nd
Center / Cutoff Frequency: 100MHz (Cutoff)
Resistance - Channel (Ohms): 50
Values: R = 50 Ohms, C = 37pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number VEMI255A-HS3-GS08
Product Name EMI/RFI Filters (LC, RC Networks) - VEMI255A-HS3-GS08
Unlock Full Specs
to access all available technical data

Similar Products

5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Band Pass Filter - 5o2648141 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 33000 to 37000 MHz
View Details