Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - VEMD8080 VEMD8080

Description
Manufacturer: Vishay Win Source Part Number: 902524-VEMD8080 Operating Temperature Range: -40°C ~ 85°C Features: Photodiode 850nm 70ns 130° 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: VEMD8080 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.40.6050 Other Part Number: VEMD8080DKR, VEMD8080CT, VEMD8080TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902524-VEMD8080 Operating Temperature Range: -40°C ~ 85°C Features: Photodiode 850nm 70ns 130° 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: VEMD8080 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.40.6050 Other Part Number: VEMD8080DKR, VEMD8080CT, VEMD8080TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - VEMD8080 - 902524-VEMD8080 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - VEMD8080
902524-VEMD8080
Optical Sensors - Optical Sensors - Photodiodes - VEMD8080 902524-VEMD8080
Manufacturer: Vishay Win Source Part Number: 902524-VEMD8080 Operating Temperature Range: -40°C ~ 85°C Features: Photodiode 850nm 70ns 130° 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: VEMD8080 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.40.6050 Other Part Number: VEMD8080DKR, VEMD8080CT, VEMD8080TR

Manufacturer: Vishay
Win Source Part Number: 902524-VEMD8080
Operating Temperature Range: -40°C ~ 85°C
Features: Photodiode 850nm 70ns 130° 8-SMD, No Lead
Package: 8-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: VEMD8080
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.40.6050
Other Part Number: VEMD8080DKR, VEMD8080CT, VEMD8080TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 902524-VEMD8080
Product Name Optical Sensors - Optical Sensors - Photodiodes - VEMD8080
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2238590 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053CAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
Image sensor modules - C16795-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details