Vishay Precision Group Photo Diode, 950Nm, 1206; No. Of Pins Vishay VEMD6110X01

Description
PHOTO DIODE, 950NM, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
PHOTO DIODE, 950NM, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Diode, 950Nm, 1206; No. Of Pins Vishay - 72Y6497 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, 950Nm, 1206; No. Of Pins Vishay
72Y6497
Photo Diode, 950Nm, 1206; No. Of Pins Vishay 72Y6497
PHOTO DIODE, 950NM, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C RoHS Compliant: Yes

PHOTO DIODE, 950NM, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Photodiode, 950Nm, 60Deg, 1206; No. Of Pins Vishay - 82X6732 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 950Nm, 60Deg, 1206; No. Of Pins Vishay
82X6732
Pin Photodiode, 950Nm, 60Deg, 1206; No. Of Pins Vishay 82X6732
PIN PHOTODIODE, 950NM, 60DEG, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

PIN PHOTODIODE, 950NM, 60DEG, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Photodiode, 950Nm, 60Deg, 1206; No. Of Pins Vishay - 82X6734 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 950Nm, 60Deg, 1206; No. Of Pins Vishay
82X6734
Pin Photodiode, 950Nm, 60Deg, 1206; No. Of Pins Vishay 82X6734
PIN PHOTODIODE, 950NM, 60DEG, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

PIN PHOTODIODE, 950NM, 60DEG, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:60°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 72Y6497 82X6732
Product Name Photo Diode, 950Nm, 1206; No. Of Pins Vishay Pin Photodiode, 950Nm, 60Deg, 1206; No. Of Pins Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 20 volts
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG861S15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details