Vishay Precision Group Photo Diode, 820Nm, 1206; No. Of Pins Vishay VEMD6060X01

Description
PHOTO DIODE, 820NM, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:820nm; Angle of Half Sensitivity ±:70°; Dark Current:30pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
PHOTO DIODE, 820NM, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:820nm; Angle of Half Sensitivity ±:70°; Dark Current:30pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Diode, 820Nm, 1206; No. Of Pins Vishay - 90Y8880 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, 820Nm, 1206; No. Of Pins Vishay
90Y8880
Photo Diode, 820Nm, 1206; No. Of Pins Vishay 90Y8880
PHOTO DIODE, 820NM, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:820nm; Angle of Half Sensitivity ±:70°; Dark Current:30pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C RoHS Compliant: Yes

PHOTO DIODE, 820NM, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:820nm; Angle of Half Sensitivity ±:70°; Dark Current:30pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 90Y8880
Product Name Photo Diode, 820Nm, 1206; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode; 1 A; 0.55 V (Max.) @ 1 A; 40 V; 2 mA; 50 A; -40 degC; 150 degC - 70212464 - Allied Electronics, Inc.
Specs
Diode Type Schottky
IF 1000 mA
VR 40 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4963 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 294 mA
IR 5 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details