Vishay Precision Group Pin Photodiode, Aec-Q101, 940Nm, 65Deg; No. Of Pins Vishay VEMD5110X01

Description
PIN PHOTODIODE, AEC-Q101, 940NM, 65DEG; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PIN PHOTODIODE, AEC-Q101, 940NM, 65DEG; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Photodiode, Aec-Q101, 940Nm, 65Deg; No. Of Pins Vishay - 29Y1729 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, Aec-Q101, 940Nm, 65Deg; No. Of Pins Vishay
29Y1729
Pin Photodiode, Aec-Q101, 940Nm, 65Deg; No. Of Pins Vishay 29Y1729
PIN PHOTODIODE, AEC-Q101, 940NM, 65DEG; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

PIN PHOTODIODE, AEC-Q101, 940NM, 65DEG; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Pin Photodiode, Aec-Q101, 940Nm, 65Deg; No. Of Pins Vishay - 29Y1730 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, Aec-Q101, 940Nm, 65Deg; No. Of Pins Vishay
29Y1730
Pin Photodiode, Aec-Q101, 940Nm, 65Deg; No. Of Pins Vishay 29Y1730
PIN PHOTODIODE, AEC-Q101, 940NM, 65DEG; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

PIN PHOTODIODE, AEC-Q101, 940NM, 65DEG; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay - 72Y6495 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay
72Y6495
Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay 72Y6495
PIN PHOTODIODE, 940NM, SMD; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C; RoHS Compliant: Yes

PIN PHOTODIODE, 940NM, SMD; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 29Y1729 72Y6495
Product Name Pin Photodiode, Aec-Q101, 940Nm, 65Deg; No. Of Pins Vishay Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z100FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SBD - Model: YA865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details