Vishay Precision Group Pin Photodiode, Aec-Q101, 820Nm, Smd; No. Of Pins Vishay VEMD5060X01

Description
PIN PHOTODIODE, AEC-Q101, 820NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:820nm; Angle of Half Sensitivity ±:65°; Dark Current:200pA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PIN PHOTODIODE, AEC-Q101, 820NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:820nm; Angle of Half Sensitivity ±:65°; Dark Current:200pA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Photodiode, Aec-Q101, 820Nm, Smd; No. Of Pins Vishay - 90Y8878 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, Aec-Q101, 820Nm, Smd; No. Of Pins Vishay
90Y8878
Pin Photodiode, Aec-Q101, 820Nm, Smd; No. Of Pins Vishay 90Y8878
PIN PHOTODIODE, AEC-Q101, 820NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:820nm; Angle of Half Sensitivity ±:65°; Dark Current:200pA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

PIN PHOTODIODE, AEC-Q101, 820NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:820nm; Angle of Half Sensitivity ±:65°; Dark Current:200pA; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 90Y8878
Product Name Pin Photodiode, Aec-Q101, 820Nm, Smd; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6523 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY50C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.6 volts
View Details