Vishay Precision Group Photodiode, 900Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay VEMD2523X01

Description
PHOTODIODE, 900NM, 35DEG, SMD, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHOTODIODE, 900NM, 35DEG, SMD, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode, 900Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay - 62W1113 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, 900Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay
62W1113
Photodiode, 900Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay 62W1113
PHOTODIODE, 900NM, 35DEG, SMD, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

PHOTODIODE, 900NM, 35DEG, SMD, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Photodiode, 900Nm, Smd; No. Of Pins Vishay - 72Y6493 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 900Nm, Smd; No. Of Pins Vishay
72Y6493
Pin Photodiode, 900Nm, Smd; No. Of Pins Vishay 72Y6493
PIN PHOTODIODE, 900NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

PIN PHOTODIODE, 900NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 62W1113 72Y6493
Product Name Photodiode, 900Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay Pin Photodiode, 900Nm, Smd; No. Of Pins Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS868C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
High Current Power Rectifiers - FXSET130304 - Micross Components, Inc.
Specs
Diode Type High Current Rectifier Assemblies
Diode Applications Rectifier
IF 15000 mA
View Details
 - BAR161E6327HTSA1 - Rochester Electronics
Specs
Diode Type PIN
RoHS Compliant RoHS
View Details
5 suppliers
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details