Photodiode 900nm 5ns 30°
SENSOR PHOTODIODE 900NM RADIAL
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | 475-SFH2504AN23TB-ND | SFH 2504 AN23 |
| Product Name | Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | |
| Photodiode Spectral Response | IR | |
| Spectral Response Range | 750 to 1100 nm (7500 to 11000 Å) | |
| Peak Sensitivity Wavelength | 900 nm (9000 Å) |