The VEMD2003X01 is a high-speed, high-sensitivity PIN photodiode designed for surface mount applications. It features a peak sensitivity wavelength of 940 nm and an angle of half sensitivity of ± 35 degrees. The photodiode has a photosensitive area of 0.23 mm² and is equipped with a daylight blocking filter that is optimized for infrared emitters operating between 830 nm and 950 nm. This component is AEC-Q101 qualified, ensuring reliability in automotive applications. It supports a reverse voltage of up to 60 V and has a power dissipation rating of 215 mW. The operating temperature range is from -40 °C to +100 °C, making it suitable for various environmental conditions. The photodiode is packaged in a miniature surface mount form factor, with dimensions of 2.3 x 2.3 x 2.55 mm. Applications for this photodiode include high-speed photo detection, infrared remote control, infrared data transmission, photo interrupters, and IR touch panels. It is also compatible with lead-free reflow soldering processes.
PHOTODIODE, 940NM, 35DEG, SMD, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
PHOTODIODE, 940NM, 35DEG, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 62W1110 | 04X4989 |
| Product Name | Photodiode, 940Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay | Photodiode, 940Nm, 35Deg, Smd; No. Of Pins Vishay |
| RoHS Compliant | RoHS | RoHS |