Vishay Precision Group Photodiode, 940Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay VEMD2003X01

Description
PHOTODIODE, 940NM, 35DEG, SMD, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHOTODIODE, 940NM, 35DEG, SMD, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode, 940Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay - 62W1108 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, 940Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay
62W1108
Photodiode, 940Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay 62W1108
PHOTODIODE, 940NM, 35DEG, SMD, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

PHOTODIODE, 940NM, 35DEG, SMD, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay - 72Y6488 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay
72Y6488
Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay 72Y6488
PIN PHOTODIODE, 940NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

PIN PHOTODIODE, 940NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 62W1108 72Y6488
Product Name Photodiode, 940Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 1600 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: MS868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details