Vishay Precision Group Pin Photodiode, 950Nm, Smd; No. Of Pins Vishay VEMD11940FX01

Description
PIN PHOTODIODE, 950NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:75°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes
Datasheet
Description
PIN PHOTODIODE, 950NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:75°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Photodiode, 950Nm, Smd; No. Of Pins Vishay - 72Y6487 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 950Nm, Smd; No. Of Pins Vishay
72Y6487
Pin Photodiode, 950Nm, Smd; No. Of Pins Vishay 72Y6487
PIN PHOTODIODE, 950NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:75°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

PIN PHOTODIODE, 950NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:75°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 72Y6487
Product Name Pin Photodiode, 950Nm, Smd; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2KBB20R - 1123596-2KBB20R - Win Source Electronics
View Details
2 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - M100FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4977 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 76 mA
IR 2 mA
View Details
RF Diodes - SMP1307-011LF - 029432-SMP1307-011LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - Single
Tj -65 to 150 C (-85 to 302 F)
View Details
6 suppliers