Vishay Precision Group Pin Photodiode, 950Nm, 75Deg, Smd; No. Of Pins Vishay VEMD10940FX01

Description
PIN PHOTODIODE, 950NM, 75DEG, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:75°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet
Description
PIN PHOTODIODE, 950NM, 75DEG, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:75°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Photodiode, 950Nm, 75Deg, Smd; No. Of Pins Vishay - 64X9431 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 950Nm, 75Deg, Smd; No. Of Pins Vishay
64X9431
Pin Photodiode, 950Nm, 75Deg, Smd; No. Of Pins Vishay 64X9431
PIN PHOTODIODE, 950NM, 75DEG, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:75°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

PIN PHOTODIODE, 950NM, 75DEG, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:75°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site
Pin Photodiode, 950Nm, Smd; No. Of Pins Vishay - 72Y6486 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 950Nm, Smd; No. Of Pins Vishay
72Y6486
Pin Photodiode, 950Nm, Smd; No. Of Pins Vishay 72Y6486
PIN PHOTODIODE, 950NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:75°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

PIN PHOTODIODE, 950NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:75°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64X9431
Product Name Pin Photodiode, 950Nm, 75Deg, Smd; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YA982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details
Rectifier Diodes - F15 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 350 mA
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 80CLQ150SCS - 80CLQ150SCS - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 150 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details