Vishay Precision Group Pin Photodiode, Aec-Q101, 820Nm, 0805; No. Of Pins Vishay VEMD1060X01

Description
PIN PHOTODIODE, AEC-Q101, 820NM, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:820nm; Angle of Half Sensitivity ±:70°; Dark Current:10pA; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: NA
Datasheet
Description
PIN PHOTODIODE, AEC-Q101, 820NM, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:820nm; Angle of Half Sensitivity ±:70°; Dark Current:10pA; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Photodiode, Aec-Q101, 820Nm, 0805; No. Of Pins Vishay - 96Y6758 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, Aec-Q101, 820Nm, 0805; No. Of Pins Vishay
96Y6758
Pin Photodiode, Aec-Q101, 820Nm, 0805; No. Of Pins Vishay 96Y6758
PIN PHOTODIODE, AEC-Q101, 820NM, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:820nm; Angle of Half Sensitivity ±:70°; Dark Current:10pA; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: NA

PIN PHOTODIODE, AEC-Q101, 820NM, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:820nm; Angle of Half Sensitivity ±:70°; Dark Current:10pA; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 96Y6758
Product Name Pin Photodiode, Aec-Q101, 820Nm, 0805; No. Of Pins Vishay
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Super luminescent diodes (SLD) - L11607-04 - Hamamatsu Photonics Europe
Specs
Tj 0 to 50 C (32 to 122 F)
View Details
200V 250MW SOT23 Diode and Rectifier - 284-SMP1302-003LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details