Vishay Precision Group Varistor, Mov, 910V, Disc 20Mm; Voltage Rating Vac Vishay VDRUS20Z550BSE

Description
VARISTOR, MOV, 910V, DISC 20MM; Voltage Rating VAC:550V; Voltage Rating V DC:745V; Product Range:VDRUS Series; Clamping Voltage Vc Max:910V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 910V, DISC 20MM; Voltage Rating VAC:550V; Voltage Rating V DC:745V; Product Range:VDRUS Series; Clamping Voltage Vc Max:910V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 910V, Disc 20Mm; Voltage Rating Vac Vishay - 29AH2308 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 910V, Disc 20Mm; Voltage Rating Vac Vishay
29AH2308
Varistor, Mov, 910V, Disc 20Mm; Voltage Rating Vac Vishay 29AH2308
VARISTOR, MOV, 910V, DISC 20MM; Voltage Rating VAC:550V; Voltage Rating V DC:745V; Product Range:VDRUS Series; Clamping Voltage Vc Max:910V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes

VARISTOR, MOV, 910V, DISC 20MM; Voltage Rating VAC:550V; Voltage Rating V DC:745V; Product Range:VDRUS Series; Clamping Voltage Vc Max:910V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AH2308
Product Name Varistor, Mov, 910V, Disc 20Mm; Voltage Rating Vac Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X100FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YG812S04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6000 volts
View Details