Vishay Precision Group Vdr Us 20D 130Aa 300V Stlds Bulk E3 Rohs Compliant Vishay VDRUS20Z300BSE

Description
VDR US 20D 130AA 300V STLDS BULK E3 ROHS COMPLIANT: YES
Description
VDR US 20D 130AA 300V STLDS BULK E3 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The VDR US 20D 130AA 300V STLDS Bulk E3 is a metal oxide varistor designed for overvoltage and transient voltage protection. It operates within a maximum continuous RMS voltage range of 115 to 680 volts and a DC voltage range of 150 to 895 volts. This varistor can handle a maximum non-repetitive transient current of up to 13 kA and has a maximum energy absorption capability of 720 J for pulse durations of 10/1000 Oºs. The product is constructed from high-purity zinc oxide and features a silicone coating that is halogen-free and flame resistant, complying with UL 94 V-0 standards. It is rated for operation at temperatures up to 125 °C and is suitable for both hand-mounting and automatic pick-and-place mounting. The varistor is available in bulk packaging and is RoHS compliant, making it suitable for environmentally conscious applications. Engineers considering this component should note its robust surge handling capabilities and high-temperature performance, which may be beneficial for applications requiring reliable transient voltage suppression.

Datasheet Summary
Powered by GS/AI

The VDR US 20D 130AA 300V STLDS Bulk E3 is a metal oxide varistor designed for overvoltage and transient voltage protection. It operates within a maximum continuous RMS voltage range of 115 to 680 volts and a DC voltage range of 150 to 895 volts. This varistor can handle a maximum non-repetitive transient current of up to 13 kA and has a maximum energy absorption capability of 720 J for pulse durations of 10/1000 Oºs. The product is constructed from high-purity zinc oxide and features a silicone coating that is halogen-free and flame resistant, complying with UL 94 V-0 standards. It is rated for operation at temperatures up to 125 °C and is suitable for both hand-mounting and automatic pick-and-place mounting. The varistor is available in bulk packaging and is RoHS compliant, making it suitable for environmentally conscious applications. Engineers considering this component should note its robust surge handling capabilities and high-temperature performance, which may be beneficial for applications requiring reliable transient voltage suppression.

Suppliers

Company
Product
Description
Supplier Links
Vdr Us 20D 130Aa 300V Stlds Bulk E3 Rohs Compliant Vishay - 82AC8750 - Newark, An Avnet Company
Chicago, IL, United States
Vdr Us 20D 130Aa 300V Stlds Bulk E3 Rohs Compliant Vishay
82AC8750
Vdr Us 20D 130Aa 300V Stlds Bulk E3 Rohs Compliant Vishay 82AC8750
VDR US 20D 130AA 300V STLDS BULK E3 ROHS COMPLIANT: YES

VDR US 20D 130AA 300V STLDS BULK E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 82AC8750
Product Name Vdr Us 20D 130Aa 300V Stlds Bulk E3 Rohs Compliant Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
50V 250MW SOT-23 Diode and Rectifier - 284-SMP1320-003LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers