Vishay Precision Group Varistor, Mov, 275V, Disc 14Mm; Voltage Rating Vac Vishay VDRUS14X175BSE

Description
VARISTOR, MOV, 275V, DISC 14MM; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:VDRUS Series; Clamping Voltage Vc Max:275V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 275V, DISC 14MM; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:VDRUS Series; Clamping Voltage Vc Max:275V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 275V, Disc 14Mm; Voltage Rating Vac Vishay - 29AH2306 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 275V, Disc 14Mm; Voltage Rating Vac Vishay
29AH2306
Varistor, Mov, 275V, Disc 14Mm; Voltage Rating Vac Vishay 29AH2306
VARISTOR, MOV, 275V, DISC 14MM; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:VDRUS Series; Clamping Voltage Vc Max:275V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes

VARISTOR, MOV, 275V, DISC 14MM; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:VDRUS Series; Clamping Voltage Vc Max:275V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AH2306
Product Name Varistor, Mov, 275V, Disc 14Mm; Voltage Rating Vac Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K25S - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5.5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 600 volts
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type LLD - Model: ESAD92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details