Vishay Precision Group Varistor, Mov, 750V, Disc 10Mm; Voltage Rating Vac Vishay VDRUS10T460BSE

Description
VARISTOR, MOV, 750V, DISC 10MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:VDRUS Series; Clamping Voltage Vc Max:750V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 750V, DISC 10MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:VDRUS Series; Clamping Voltage Vc Max:750V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 750V, Disc 10Mm; Voltage Rating Vac Vishay - 29AH2302 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 750V, Disc 10Mm; Voltage Rating Vac Vishay
29AH2302
Varistor, Mov, 750V, Disc 10Mm; Voltage Rating Vac Vishay 29AH2302
VARISTOR, MOV, 750V, DISC 10MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:VDRUS Series; Clamping Voltage Vc Max:750V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes

VARISTOR, MOV, 750V, DISC 10MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:VDRUS Series; Clamping Voltage Vc Max:750V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AH2302
Product Name Varistor, Mov, 750V, Disc 10Mm; Voltage Rating Vac Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6533 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: MS865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details