Vishay Precision Group Varistor, Mov, 275V, Disc 10Mm; Voltage Rating Vac Vishay VDRUS10T175BSE

Description
VARISTOR, MOV, 275V, DISC 10MM; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:VDRUS Series; Clamping Voltage Vc Max:275V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes
Description
VARISTOR, MOV, 275V, DISC 10MM; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:VDRUS Series; Clamping Voltage Vc Max:275V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Varistor, MOV, 275V, Disc 10mm from Vishay is designed for overvoltage and transient voltage protection applications. It features a maximum continuous RMS voltage rating of 275V and a DC voltage rating of 350V. The varistor can handle a maximum non-repetitive transient current of up to 13 kA and has a maximum energy absorption capability of 720 J for 10/1000 Oºs pulses. It operates effectively within a temperature range of -40°C to +125°C and is suitable for both hand-mounting and automatic pick-and-place mounting. The product is halogen-free and coated with high-temperature resistant silicone for enhanced durability. It is compliant with UL 1449 edition 4 and VDE/IEC standards, making it a reliable choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Varistor, MOV, 275V, Disc 10mm from Vishay is designed for overvoltage and transient voltage protection applications. It features a maximum continuous RMS voltage rating of 275V and a DC voltage rating of 350V. The varistor can handle a maximum non-repetitive transient current of up to 13 kA and has a maximum energy absorption capability of 720 J for 10/1000 Oºs pulses. It operates effectively within a temperature range of -40°C to +125°C and is suitable for both hand-mounting and automatic pick-and-place mounting. The product is halogen-free and coated with high-temperature resistant silicone for enhanced durability. It is compliant with UL 1449 edition 4 and VDE/IEC standards, making it a reliable choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 275V, Disc 10Mm; Voltage Rating Vac Vishay - 29AH2299 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 275V, Disc 10Mm; Voltage Rating Vac Vishay
29AH2299
Varistor, Mov, 275V, Disc 10Mm; Voltage Rating Vac Vishay 29AH2299
VARISTOR, MOV, 275V, DISC 10MM; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:VDRUS Series; Clamping Voltage Vc Max:275V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes

VARISTOR, MOV, 275V, DISC 10MM; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:VDRUS Series; Clamping Voltage Vc Max:275V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AH2299
Product Name Varistor, Mov, 275V, Disc 10Mm; Voltage Rating Vac Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6529 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diode; 0.95 V @ 5 A; 10 A; 200; 50 A; 100 muA (Max.); 35 ns (Max.); TO-22OF15 - 70212514 - Allied Electronics, Inc.
Specs
Diode Type Schottky
IF 10000 mA
VR 200 volts
View Details