The JANTX1N6529 is a hermetic, axial-leaded high voltage diode rated for 2000 V reverse voltage and 250 mA average rectified current, with a maximum forward voltage of 3.0 V at 25 mA and a reverse recovery time of 70 ns. It has a junction capacitance of 4.0 pF at 50 V DC and thermal impedance values of 18 °C/W at 55°C, 30 °C/W at 100°C, and 50 °C/W at 25°C. The diode is qualified to JANTX standards and operates from -65°C to +175°C. Its body measures 0.220 in. (5.59 mm) maximum length with a minimum lead diameter of 0.140 in. (3.56 mm).
Military qualified diodes, axial-leaded and surface mount, including JANTX/JANTXV.
Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | JANTX1N6529 |
| Product Name | QPL High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded |
| VF | 3 volts |