Vishay Precision Group Varistor, Mov, 750V, Disc 7Mm; Voltage Rating Vac Vishay VDRUS07M460BSE

Description
VARISTOR, MOV, 750V, DISC 7MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:VDRUS Series; Clamping Voltage Vc Max:750V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 750V, DISC 7MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:VDRUS Series; Clamping Voltage Vc Max:750V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 750V, Disc 7Mm; Voltage Rating Vac Vishay - 29AH2297 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 750V, Disc 7Mm; Voltage Rating Vac Vishay
29AH2297
Varistor, Mov, 750V, Disc 7Mm; Voltage Rating Vac Vishay 29AH2297
VARISTOR, MOV, 750V, DISC 7MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:VDRUS Series; Clamping Voltage Vc Max:750V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, MOV, 750V, DISC 7MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:VDRUS Series; Clamping Voltage Vc Max:750V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AH2297
Product Name Varistor, Mov, 750V, Disc 7Mm; Voltage Rating Vac Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 30 volts
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA872C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details