Vishay Precision Group Varistor, Mov, 680V, Disc 7Mm; Voltage Rating Vac Vishay VDRUS07M420BSE

Description
VARISTOR, MOV, 680V, DISC 7MM; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:VDRUS Series; Clamping Voltage Vc Max:680V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 680V, DISC 7MM; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:VDRUS Series; Clamping Voltage Vc Max:680V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 680V, Disc 7Mm; Voltage Rating Vac Vishay - 29AH2296 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 680V, Disc 7Mm; Voltage Rating Vac Vishay
29AH2296
Varistor, Mov, 680V, Disc 7Mm; Voltage Rating Vac Vishay 29AH2296
VARISTOR, MOV, 680V, DISC 7MM; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:VDRUS Series; Clamping Voltage Vc Max:680V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, MOV, 680V, DISC 7MM; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:VDRUS Series; Clamping Voltage Vc Max:680V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AH2296
Product Name Varistor, Mov, 680V, Disc 7Mm; Voltage Rating Vac Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6517 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type FRD - Model: FDRW30S120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details