Vishay Precision Group Metal Oxide Varistor, 18V, Disc; Voltage Rating Vac Vishay VDRS10D014BSE

Description
METAL OXIDE VARISTOR, 18V, DISC; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:VDR Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 18V, DISC; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:VDR Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 18V, Disc; Voltage Rating Vac Vishay - 46M2743 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 18V, Disc; Voltage Rating Vac Vishay
46M2743
Metal Oxide Varistor, 18V, Disc; Voltage Rating Vac Vishay 46M2743
METAL OXIDE VARISTOR, 18V, DISC; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:VDR Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-40°C RoHS Compliant: Yes

METAL OXIDE VARISTOR, 18V, DISC; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:VDR Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 46M2743
Product Name Metal Oxide Varistor, 18V, Disc; Voltage Rating Vac Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
RF PIN Diode - CLA4607-240 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 120 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details