Vishay Intertechnology, Inc. Varistors, MOVs VDRS07H300BSE

Description
470V 1.2kA Varistor 1 Circuit Through Hole Disc 9mm
Request a Quote Datasheet
Description
470V 1.2kA Varistor 1 Circuit Through Hole Disc 9mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - BC1415-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
BC1415-ND
Varistors, MOVs BC1415-ND
470V 1.2kA Varistor 1 Circuit Through Hole Disc 9mm

470V 1.2kA Varistor 1 Circuit Through Hole Disc 9mm

Buy Now Datasheet
VARISTOR 470V 1.2KA DISC 9MM - 886-VDRS07H300BSE - Utmel Electronic Limited
Hong Kong, China
VARISTOR 470V 1.2KA DISC 9MM
886-VDRS07H300BSE
VARISTOR 470V 1.2KA DISC 9MM 886-VDRS07H300BSE
VARISTOR 470V 1.2KA DISC 9MM

VARISTOR 470V 1.2KA DISC 9MM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number BC1415-ND 886-VDRS07H300BSE
Product Name Varistors, MOVs VARISTOR 470V 1.2KA DISC 9MM
Mounting Option Through Hole; Other Through Hole; Other
Operating Temperature -40 to 185 F (-40 to 85 C) -40 F (-40 C)
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 5 mm (0.1969 inch)
Mounting Option Through Hole
View Details
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details