The VDRS07B030BSE is a metal oxide varistor from the VDRS series designed for overvoltage and transient voltage protection, featuring a low-β zinc oxide disc with halogen-free epoxy coating and radial leads. It is rated for a maximum continuous RMS voltage of 30 V and a DC voltage of 38 V, with a maximum non-repetitive transient current of 2.5 A (8 x 20 μs) and an energy absorption capability of 3.6 J (10/1000 μs). The part has a capacitance of 2700 pF at 1 kHz and operates within a temperature range of -40 °C to +85 °C. It complies with UL 1449 edition 4 and VDE/IEC 61051-1/2 standards, and its encapsulation meets UL 94 V-0 flammability rating. The device supports hand-mounting, automated pick-and-place, and wave soldering, but pin-in-paste reflow is not recommended.
MOV 30V AC 38V DC Radial Leaded 3.6J 2.5A 93V Clamp Product overview: VDRS07B030BSE from Vishay is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 38V, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 38V, 2.5A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VDRS07B030BSE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-VDRS07B030BSE |
| Product Name | 30V 38V 2.5A Circuit Protection Fuse |
| Approvals / Standards | RoHS |