"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"
Manufacturer: Vishay
Win Source Part Number: 902516-VDMY10A1
Series: VDM.10A1
Features: Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2V 20mA 0.630" H x 0.386" W x 0.059" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead
Package: Reel - TR
Package: 10-SMD, No Lead
Family Name: VDMY10
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8541.40.2000
Other Part Number: VDMY10A1CT, VDMY10A1TR, VDMY10A1DKR
DISPLAY, 7-SEGMENT, 10MM, YELLOW; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:1.6mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
DISPLAY, 7-SEGMENT, 10MM, YELLOW, FULL REEL; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:1.6mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
LED Displays & Accessories 7-Seg Yellow 587nm Common Anode
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | VDMY10A1CT-ND | 902516-VDMY10A1 | 04X5277 | VDMY10A1 |
| Product Name | LED Character and Numeric | Display Modules - Display Modules - LED Character and Numeric - VDMY10A1 | Display, 7-Segment, 10Mm, Yellow; Led Color Vishay | LED Displays & Accessories |
| Display Type | Segmented | Dot Matrix | Segmented | |
| Common | Common Anode | |||
| LED Color | Yellow | Yellow | ||
| Number of Characters | 1 # | 1 # |