Vishay Precision Group LED Character and Numeric VDMO10A0

Description
"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - VDMO10A0CT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VDMO10A0CT-ND
LED Character and Numeric VDMO10A0CT-ND
"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - VDMO10A0DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VDMO10A0DKR-ND
LED Character and Numeric VDMO10A0DKR-ND
"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - VDMO10A0TR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VDMO10A0TR-ND
LED Character and Numeric VDMO10A0TR-ND
"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

Buy Now Datasheet
Display, Seven Segment, 10Mm, Orange; Led Colour Vishay - 73AC8291 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 10Mm, Orange; Led Colour Vishay
73AC8291
Display, Seven Segment, 10Mm, Orange; Led Colour Vishay 73AC8291
DISPLAY, SEVEN SEGMENT, 10MM, ORANGE; LED Colour:Orange; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:8.25mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:VDM.10.0 RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 10MM, ORANGE; LED Colour:Orange; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:8.25mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:VDM.10.0 RoHS Compliant: Yes

Supplier's Site Datasheet
Display, 7-Segment, 10Mm, Orange, Full Reel; Led Color Vishay - 04X5268 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 10Mm, Orange, Full Reel; Led Color Vishay
04X5268
Display, 7-Segment, 10Mm, Orange, Full Reel; Led Color Vishay 04X5268
DISPLAY, 7-SEGMENT, 10MM, ORANGE, FULL REEL; LED Color:Orange; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:650µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 10MM, ORANGE, FULL REEL; LED Color:Orange; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:650µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
VDMO10A0
LED Displays & Accessories VDMO10A0
LED Displays & Accessories 7-Seg Orange 605nm Common Anode

LED Displays & Accessories 7-Seg Orange 605nm Common Anode

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number VDMO10A0CT-ND 73AC8291 04X5268 VDMO10A0
Product Name LED Character and Numeric Display, Seven Segment, 10Mm, Orange; Led Colour Vishay Display, 7-Segment, 10Mm, Orange, Full Reel; Led Color Vishay LED Displays & Accessories
Display Type Segmented Segmented Segmented
Common Common Anode
LED Color Orange Orange
Number of Characters 1 # 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details