Vishay Precision Group LED Character and Numeric VDMG10C0

Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"
Request a Quote
Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VDMG10A0 is a 10 mm green seven-segment LED display designed for surface mount applications. It utilizes AlInGaP on GaAs chip technology, providing a luminous intensity range of 110 to 400 Oºcd at a forward current of 1 mA, with a typical luminous intensity of 4400 Oºcd at 10 mA. The display operates at a forward voltage of 2.0 to 2.6 V and supports a continuous forward current of 25 mA, with a peak forward current of 60 mA for short durations. The device features a wide viewing angle of ±50° and is suitable for various applications, including panel meters, test equipment, point-of-sale terminals, and control units. It is rated for an operating temperature range of -35 to +105 °C and complies with RoHS standards. The display is available in both common anode and common cathode configurations, allowing flexibility in circuit design.

Datasheet Summary
Powered by GS/AI

The VDMG10A0 is a 10 mm green seven-segment LED display designed for surface mount applications. It utilizes AlInGaP on GaAs chip technology, providing a luminous intensity range of 110 to 400 Oºcd at a forward current of 1 mA, with a typical luminous intensity of 4400 Oºcd at 10 mA. The display operates at a forward voltage of 2.0 to 2.6 V and supports a continuous forward current of 25 mA, with a peak forward current of 60 mA for short durations. The device features a wide viewing angle of ±50° and is suitable for various applications, including panel meters, test equipment, point-of-sale terminals, and control units. It is rated for an operating temperature range of -35 to +105 °C and complies with RoHS standards. The display is available in both common anode and common cathode configurations, allowing flexibility in circuit design.

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - VDMG10C0DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VDMG10C0DKR-ND
LED Character and Numeric VDMG10C0DKR-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - VDMG10C0CT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VDMG10C0CT-ND
LED Character and Numeric VDMG10C0CT-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - VDMG10C0TR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VDMG10C0TR-ND
LED Character and Numeric VDMG10C0TR-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
VDMG10C0
LED Displays & Accessories VDMG10C0
LED Displays & Accessories 7-Seg Green 572nm Common Cathode

LED Displays & Accessories 7-Seg Green 572nm Common Cathode

Buy Now Datasheet
Display, 7-Segment, 10Mm, Green, Full Reel; Led Color Vishay - 04X5266 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 10Mm, Green, Full Reel; Led Color Vishay
04X5266
Display, 7-Segment, 10Mm, Green, Full Reel; Led Color Vishay 04X5266
DISPLAY, 7-SEGMENT, 10MM, GREEN, FULL REEL; LED Color:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:400µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 10MM, GREEN, FULL REEL; LED Color:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:400µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Display, 7-Segment, 10Mm, Green; Led Color Vishay - 04X5265 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 10Mm, Green; Led Color Vishay
04X5265
Display, 7-Segment, 10Mm, Green; Led Color Vishay 04X5265
DISPLAY, 7-SEGMENT, 10MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:400µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 10MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:400µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site
Display, Seven Segment, 10Mm, Green; Led Colour Vishay - 06AC6504 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 10Mm, Green; Led Colour Vishay
06AC6504
Display, Seven Segment, 10Mm, Green; Led Colour Vishay 06AC6504
DISPLAY, SEVEN SEGMENT, 10MM, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4.4mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:VDM.10.0 RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 10MM, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4.4mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:VDM.10.0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number VDMG10C0DKR-ND VDMG10C0 04X5266 06AC6504
Product Name LED Character and Numeric LED Displays & Accessories Display, 7-Segment, 10Mm, Green, Full Reel; Led Color Vishay Display, Seven Segment, 10Mm, Green; Led Colour Vishay
Display Type Segmented Segmented Segmented
Common Common Cathode
LED Color Green Green
Number of Characters 1 # 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8195134 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Depth 2 mm (0.0787 inch)
View Details
LED Character and Numeric - 1497-XDMDK09A3-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details