Vishay Intertechnology, Inc. Proximity Sensors VCNL4200

Description
Optical Sensor Ambient 550nm I²C 10-SMD Module
Request a Quote Datasheet
Description
Optical Sensor Ambient 550nm I²C 10-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - VCNL4200DKR-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
VCNL4200DKR-ND
Proximity Sensors VCNL4200DKR-ND
Optical Sensor Ambient 550nm I²C 10-SMD Module

Optical Sensor Ambient 550nm I²C 10-SMD Module

Buy Now Datasheet
Proximity Sensors - VCNL4200CT-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
VCNL4200CT-ND
Proximity Sensors VCNL4200CT-ND
Optical Sensor Ambient 550nm I²C 10-SMD Module

Optical Sensor Ambient 550nm I²C 10-SMD Module

Buy Now Datasheet
Proximity Sensors - VCNL4200TR-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
VCNL4200TR-ND
Proximity Sensors VCNL4200TR-ND
Optical Sensor Ambient 550nm I²C 10-SMD Module

Optical Sensor Ambient 550nm I²C 10-SMD Module

Buy Now Datasheet
Proximity Sensor ICs - 1612152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1612152
Proximity Sensor ICs 1612152
Prox/Amb Light Sensor & IR LED I2C SMD

Prox/Amb Light Sensor & IR LED I2C SMD

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
VCNL4200
Proximity Sensors VCNL4200
Proximity Sensors IR 940nm 16-bit ALS Prox up to 1.5m

Proximity Sensors IR 940nm 16-bit ALS Prox up to 1.5m

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number VCNL4200DKR-ND 1612152 VCNL4200
Product Name Proximity Sensors Proximity Sensor ICs Proximity Sensors
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1221ELHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Analog Series M18 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3937 inch (0.0 to 10 mm)
View Details
Proximity sensor - SIEN-M18B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers