Vishay Precision Group Ambient Light Sensor, I2C, 3.6V, Smd; Supply Voltage Min Vishay VCNL4100

Description
AMBIENT LIGHT SENSOR, I2C, 3.6V, SMD; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:800mA RoHS Compliant: Yes
Datasheet
Description
AMBIENT LIGHT SENSOR, I2C, 3.6V, SMD; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:800mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ambient Light Sensor, I2C, 3.6V, Smd; Supply Voltage Min Vishay - 96Y6757 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, I2C, 3.6V, Smd; Supply Voltage Min Vishay
96Y6757
Ambient Light Sensor, I2C, 3.6V, Smd; Supply Voltage Min Vishay 96Y6757
AMBIENT LIGHT SENSOR, I2C, 3.6V, SMD; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:800mA RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, I2C, 3.6V, SMD; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:800mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 96Y6757
Product Name Ambient Light Sensor, I2C, 3.6V, Smd; Supply Voltage Min Vishay
Sensor Type Proximity Sensors; Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347242-A1351LKTTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP Module
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Analog and Digital Output - 2952-TSIC306SOP-8-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.97 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details