Vishay Precision Group Proximity Sensors VCNL4040M3OE

Description
Optical Sensor Ambient 550nm I²C 8-SMD Module
Request a Quote Datasheet
Description
Optical Sensor Ambient 550nm I²C 8-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - VCNL4040M3OETR-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
VCNL4040M3OETR-ND
Proximity Sensors VCNL4040M3OETR-ND
Optical Sensor Ambient 550nm I²C 8-SMD Module

Optical Sensor Ambient 550nm I²C 8-SMD Module

Buy Now Datasheet
Proximity Sensors - VCNL4040M3OEDKR-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
VCNL4040M3OEDKR-ND
Proximity Sensors VCNL4040M3OEDKR-ND
Optical Sensor Ambient 550nm I²C 8-SMD Module

Optical Sensor Ambient 550nm I²C 8-SMD Module

Buy Now Datasheet
Proximity Sensors - VCNL4040M3OECT-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
VCNL4040M3OECT-ND
Proximity Sensors VCNL4040M3OECT-ND
Optical Sensor Ambient 550nm I²C 8-SMD Module

Optical Sensor Ambient 550nm I²C 8-SMD Module

Buy Now Datasheet
Proximity Sensor ICs - 1226795P - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1226795P
Proximity Sensor ICs 1226795P
Proximity/Ambient Light Sensor, IR, I2C

Proximity/Ambient Light Sensor, IR, I2C

Supplier's Site
Proximity Sensor ICs - 1226795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1226795
Proximity Sensor ICs 1226795
Proximity/Ambient Light Sensor, IR, I2C

Proximity/Ambient Light Sensor, IR, I2C

Supplier's Site
Proximity Sensor ICs - 1652272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1652272
Proximity Sensor ICs 1652272
Proximity/Ambient Light Sensor, IR, I2C

Proximity/Ambient Light Sensor, IR, I2C

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
VCNL4040M3OE
Proximity Sensors VCNL4040M3OE
Proximity Sensors Amb Lt Snsr w/IR Emt w/I2C Intf 16bit

Proximity Sensors Amb Lt Snsr w/IR Emt w/I2C Intf 16bit

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number VCNL4040M3OETR-ND 1226795P 1226795 VCNL4040M3OE
Product Name Proximity Sensors Proximity Sensor ICs Proximity Sensor ICs Proximity Sensors
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Sensors - 9853-2400 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0800 inch (2.03 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000005356-SE - TE Connectivity
Specs
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
View Details