Vishay Precision Group Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VCNL4040M3OE

Description
Win Source Part Number: 1103761-VCNL4040M3OE Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Series: Filtron™ Type: Ambient Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Wavelength: 550nm Proximity Detection: Yes Voltage - Supply: 2.5V ~ 3.6V Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): EE-SX1131VCNL4040M3O E.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.1050 Mfr: Vishay Semiconductor Opto Division Other Names: VCNL4040M3OECT,CM366 86,VCNL4040M3OETR,VC NL4040M3OEDKR Base Product Number: VCNL4040
Request a Quote Datasheet
Description
Win Source Part Number: 1103761-VCNL4040M3OE Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Series: Filtron™ Type: Ambient Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Wavelength: 550nm Proximity Detection: Yes Voltage - Supply: 2.5V ~ 3.6V Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): EE-SX1131VCNL4040M3O E.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.1050 Mfr: Vishay Semiconductor Opto Division Other Names: VCNL4040M3OECT,CM366 86,VCNL4040M3OETR,VC NL4040M3OEDKR Base Product Number: VCNL4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - 1103761-VCNL4040M3OE - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
1103761-VCNL4040M3OE
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors 1103761-VCNL4040M3OE
Win Source Part Number: 1103761-VCNL4040M3OE Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Series: Filtron™ Type: Ambient Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Wavelength: 550nm Proximity Detection: Yes Voltage - Supply: 2.5V ~ 3.6V Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): EE-SX1131VCNL4040M3O E.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.49.1050 Mfr: Vishay Semiconductor Opto Division Other Names: VCNL4040M3OECT,CM366 86,VCNL4040M3OETR,VC NL4040M3OEDKR Base Product Number: VCNL4040

Win Source Part Number: 1103761-VCNL4040M3OE
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Series: Filtron™
Type: Ambient
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 550nm
Proximity Detection: Yes
Voltage - Supply: 2.5V ~ 3.6V
Package / Case: 8-SMD Module
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): EE-SX1131VCNL4040M3OE.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.49.1050
Mfr: Vishay Semiconductor Opto Division
Other Names: VCNL4040M3OECT,CM36686,VCNL4040M3OETR,VCNL4040M3OEDKR
Base Product Number: VCNL4040

Buy Now Datasheet
Sensors >> Ambient Light Sensors - VCNL4040M3OE - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Ambient Light Sensors
VCNL4040M3OE
Sensors >> Ambient Light Sensors VCNL4040M3OE
SMD-8P Ambient Light Sensors ROHS

SMD-8P Ambient Light Sensors ROHS

Supplier's Site Datasheet
Proximity/ambient Light Sensor, 200Mm; Supply Voltage Min Vishay - 41Y9251 - Newark, An Avnet Company
Chicago, IL, United States
Proximity/ambient Light Sensor, 200Mm; Supply Voltage Min Vishay
41Y9251
Proximity/ambient Light Sensor, 200Mm; Supply Voltage Min Vishay 41Y9251
PROXIMITY/AMBIENT LIGHT SENSOR, 200MM; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sensing Range Max:200mmRoHS Compliant: Yes

PROXIMITY/AMBIENT LIGHT SENSOR, 200MM; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sensing Range Max:200mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ambient Light & Prox Sensor, Smd, 3.6V; Supply Voltage Min Vishay - 72Y6483 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light & Prox Sensor, Smd, 3.6V; Supply Voltage Min Vishay
72Y6483
Ambient Light & Prox Sensor, Smd, 3.6V; Supply Voltage Min Vishay 72Y6483
AMBIENT LIGHT & PROX SENSOR, SMD, 3.6V; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

AMBIENT LIGHT & PROX SENSOR, SMD, 3.6V; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1103761-VCNL4040M3OE VCNL4040M3OE 41Y9251 72Y6483
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Sensors >> Ambient Light Sensors Proximity/ambient Light Sensor, 200Mm; Supply Voltage Min Vishay Ambient Light & Prox Sensor, Smd, 3.6V; Supply Voltage Min Vishay
Sensor Type Light Sensor Light Sensor Proximity Sensors; Light Sensor Proximity Sensors; Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Biosensor IV4 for Lactate measurement - B.IV4.L.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details