Vishay Precision Group Optical Sensor, 200Mm, I2C; Supply Voltage Min Vishay VCNL4040M3OE-H5

Description
OPTICAL SENSOR, 200MM, I2C; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:VCNL4040 Series; RoHS Compliant: Yes
Datasheet
Description
OPTICAL SENSOR, 200MM, I2C; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:VCNL4040 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensor, 200Mm, I2C; Supply Voltage Min Vishay - 72Y6485 - Newark, An Avnet Company
Chicago, IL, United States
Optical Sensor, 200Mm, I2C; Supply Voltage Min Vishay
72Y6485
Optical Sensor, 200Mm, I2C; Supply Voltage Min Vishay 72Y6485
OPTICAL SENSOR, 200MM, I2C; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:VCNL4040 Series; RoHS Compliant: Yes

OPTICAL SENSOR, 200MM, I2C; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:VCNL4040 Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Ambient Light Sensor, I2C, 3.6V, Smd; Supply Voltage Min Vishay - 52Y4914 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, I2C, 3.6V, Smd; Supply Voltage Min Vishay
52Y4914
Ambient Light Sensor, I2C, 3.6V, Smd; Supply Voltage Min Vishay 52Y4914
AMBIENT LIGHT SENSOR, I2C, 3.6V, SMD; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:200mA RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, I2C, 3.6V, SMD; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:200mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 72Y6485
Product Name Optical Sensor, 200Mm, I2C; Supply Voltage Min Vishay
Sensor Type Proximity Sensors; Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers