Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1186LLHLT

Description
Win Source Part Number: 1347214-A1186LLHLT Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Programmable Trip Point Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: Programmable Voltage - Supply: 3.5V ~ 24V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1347214-A1186LLHLT Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Programmable Trip Point Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: Programmable Voltage - Supply: 3.5V ~ 24V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347214-A1186LLHLT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1347214-A1186LLHLT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1347214-A1186LLHLT
Win Source Part Number: 1347214-A1186LLHLT Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Programmable Trip Point Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: Programmable Voltage - Supply: 3.5V ~ 24V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1347214-A1186LLHLT
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Programmable Trip Point
Package: Tape & Reel
Standard Package: 3,000
Technology: Hall Effect
Output Type: Current Source
Function: Unipolar Switch
Polarization: South Pole
Current - Supply (Max): 17mA
Sensing Range: Programmable
Voltage - Supply: 3.5V ~ 24V
Mounting Type: Surface Mount
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1186LLHLT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1186LLHLT
MAGNETIC SWITCH UNIPOLAR SOT23W

MAGNETIC SWITCH UNIPOLAR SOT23W

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1347214-A1186LLHLT A1186LLHLT
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1322EUA - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 4.5 to 5.5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details